Benefits
Features
Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole TO-220-2
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
1A 600V SIC SCHOTTKY DIODE
1A 600V SIC SCHOTTKY DIODE
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 867348-CSD01060A
Series: Zero Recovery™
Features: Diode Silicon Carbide Schottky 600 V 4A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: CSD01060
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
DIODE SIL CARB 600V 4A TO220-2 Product overview: CSD01060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD01060A can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 4A TO220-2
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
Schottky Diodes & Rectifiers 1A 600V SIC SCHOTTKY DIODE
| Wolfspeed | DigiKey | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | CSD01060A | CSD01060A-ND | CSD01060A | 1923379 | 867348-CSD01060A | 280-CSD01060A | CSD01060A | 27T9906 | CSD01060A |
| Product Name | 1-A, 600-V, Z-Rec® Schottky Diode, TO-220-2 package | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - CSD01060A | 600V 4A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220; To-220 | TO-220; TO-220-2 | Tube | TO-220 | TO-220 | TO-220-2 | ||
| IF | 2000 mA | 1000 mA | 4000 mA | ||||||
| VRRM | 600 volts | 600 volts | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |