Diode Standard 75V 200mA Through Hole DO-35
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
75V 1A 200mA Signal or Computer Diode
DIODE GEN PURP 75V 200MA DO35
DIODE GEN PURP 75V 200MA DO35
| DigiKey | Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1086-15168-ND | JAN1N4148-1 | 332904 | JAN1N4148-1 | JAN1N4148-1 |
| Product Name | Single Diodes | Switching Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Switching Diode | ||||
| Package | DO-35; DO-35 | DO-35; DO-204AH, DO-35, Axial | |||
| RoHS Compliant | RoHS |