RF DIODE PIN 75V 50MW 2-FLIPCHIP Product overview: MA4AGFCP910 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 50MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 50MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4AGFCP910 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 75V 50mW 2-FlipChip
RF DIODE PIN 75V 50MW 2-FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-MA4AGFCP910 | 1465-1017-ND | MA4AGFCP910 |
| Product Name | 75V 50MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tray | 2-SMD, No Lead | 2-FlipChip |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single |