Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial
Manufacturer: Microchip Technology
Win Source Part Number: 876180-JANTX1N6464
Series: Military, MIL-PRF-19500/551
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 1N6464
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2623, 1086-2623-MIL
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 15VWM 26.5VC AXIAL
| Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANTX1N6464 | 1086-2623-ND | 876180-JANTX1N6464 | 35AJ5451 | JANTX1N6464 |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - JANTX1N6464 | Uni-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 16.4 volts | 16.4 volts | 16.4 volts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | ||||
| Package | B, Axial | B, Axial |