RF DIODE PIN 150V MODULE Product overview: MA47222 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA47222 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 150V Module
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211409-MA47222
Packaging: Tray
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: Module
Voltage - Peak Reverse (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.09pF at 10V, 1MHz
Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200 series can be used as SPST reflective switches and are useful in applications from VHF through X Band. Several modules are provided with different power and switching speed capability. This series of strip-line switch modules consist of shunt mounted passivated PIN diodes in hermetic strip-line packages. These modules are optimized for 50 ohm micro-strip and strip-line circuits. The MA47200 series modules may be operated as a switch by applying the appropriate forward and reverse DC excitation. They can also be used as attenuators by varying the forward DC current.
RF DIODE PIN 150V MODULE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MA47222 | 1465-1125-ND | 1211409-MA47222 | MA47222 | MA47222 |
| Product Name | 150V Diode and Rectifier | RF Diodes | RF Diodes - MA47222 | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tray | Module | ODS-114 | Module | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single | Single | ||
| Diode Type | PIN | PIN; PIN - Single | PIN |