Benefits
Features
All products with part number CSD01060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Manufacturer: Cree Inc.
Win Source Part Number: 133509-CSD01060E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Zero Recovery?
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 1A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Capacitance @ Vr, F: 80pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2
DIODE SIL CARB 600V 4A TO252-2 Product overview: CSD01060E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD01060E can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 4A TO252-2
Schottky Diodes & Rectifiers 1A 600V SIC SCHOTTKY DIODE
SIC SCHOTTKY DIODE, 1A, 600V, TO-252; Product Range:Z-Rec 600V Series; Diode Configuration:Single
DIODE SIL CARB 600V 4A TO252-2
| Wolfspeed | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | CSD01060E | 133509-CSD01060E | CSD01060E-ND | 280-CSD01060E | CSD01060E | CSD01060E | 05R9803 | CSD01060E |
| Product Name | 1-A, 600-V, Schottky, TO-252-2 DPAK package | Discrete Semiconductor Products | Single Diodes | 600V 4A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 1A, 600V, To-252; Product Range Wolfspeed | Single Diodes |
| Package | TO-252-2 | Tube | TO-252-2 | DPAK; TO-252 (DPAK) | ||||
| IF | 2000 mA | 4000 mA | ||||||
| VRRM | 600 volts | 600 volts | ||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |||||
| trr | 0.0 ns | 0.0 ns |