Manufacturer: Microchip Technology
Win Source Part Number: 876174-JANTX1N4150-1
Series: Military, MIL-PRF-19500/231
Features: Diode 50 V
Package: Bulk
Family Name: 1N4150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15172, 1086-15172-MIL
Diode Standard 50V 200mA Through Hole DO-35
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 50V 200MA DO35
DIODE GEN PURP 50V 200MA DO35
| Win Source Electronics | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 876174-JANTX1N4150-1 | 1086-15172-ND | JANTX1N4150-1 | JANTX1N4150-1 | JANTX1N4150-1 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N4150-1 | Single Diodes | General Purpose Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 50 V | ||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | DO-35; DO-204AH, DO-35, Axial | ||||
| VF | 1 volts | 1 volts |