Win Source Part Number: 989996-MA45471
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 50
Current - Max: 2 A
Diode Type: PIN - Anti-Parallel
Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 75V
Power Dissipation (Max): 1.7 W
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: ODS-1134
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA45471
DIODE,VARACTOR,BONDE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | Varactor Diodes |
| Product Number | 989996-MA45471 | MA45471 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Diode Type | Varactor; PIN - Anti-Parallel | |
| Package | 2-SMD, Flat Lead | ODS-1134 |
| PD | 1.7 to 1700 milliwatts |