RF Diode Schottky - Single 20V 30mA 250mW SOT-23
RF Diode Schottky - Single 20V 30mA 250mW SOT-23
RF Diode Schottky - Single 20V 30mA 250mW SOT-23
Schottky Diodes & Rectifiers
LEAD FREE SCHOTTKY SINGLE G/R PL
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 1465-MA4E1339A1-287TCT-ND | MA4E1339A1-287T | MA4E1339A1-287T |
| Product Name | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| VR | 20 volts |