Dual Diode - Series Pair (Tee) Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt power surge protection circuits for 50? and 75? systems. These parts are offered with Sn/Pb plating, as well as with 100% matte Sn plating on the RoHS compliant part numbers. The MA4E1339 Series of Schottky diodes is available in the SOT-23 (case style 287), SOT-143 (case style 1068), SOT-323 (case style 1146), SOD 323 (case style 1141) and the SC-79 (case style 1279). These packages are supplied on tape and reel for automatic pick and place assembly and for surface mount placement to circuit boards, as indicated by a """"T"""" to the P/N suffix. These Silicon Medium Barrier, 20 V Schottky Diodes are Useful in Detector, Limiter, Mixer, and Surge Protection Applications for Operating Frequency Bands from D.C. through 6 GHz.
SCHOTTKY PLASTIC LEAD-FREE Product overview: MA4E1339B1-1146T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1339B1-1146T
RF Diode Schottky - 1 Pair Series Connection 20V 30mA 250mW SOT-323
RF Diode Schottky - 1 Pair Series Connection 20V 30mA 250mW SOT-323
RF Diode Schottky - 1 Pair Series Connection 20V 30mA 250mW SOT-323
SCHOTTKY PLASTIC LEAD-FREE
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | MA4E1339B1-1146T | 284-MA4E1339B1-1146T | 1465-MA4E1339B1-1146TDKR-ND | MA4E1339B1-1146T |
| Product Name | RF Schottky Diode | Schottky Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky | Schottky | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| Operating Frequency | 0.0 to 6000 MHz | |||
| CT | 1.2 pF | 1.2 pF |