Zener Diode 2.4V 500mW ±5% Surface Mount DO-213AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE ZENER 2.4V 500MW DO213AA
DIODE ZENER 2.4V 500MW DO213AA
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15330-ND | JANTX1N4370AUR-1 | JANTX1N4370AUR-1 | JANTX1N4370AUR-1 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-213AA | DO-213AA |