Features
Benefits
Applications
Diode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3
DIODE SIL CARB 1.2KV 33A TO247-3
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | E4D20120D | 1697-E4D20120D-ND | E4D20120D |
| Product Name | Silicon Carbide Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||
| IF | 20000 mA | ||
| Arrangement | Common Anode | ||
| Tj | -55 to 175 C (-67 to 347 F) |