Wolfspeed's E-Series diodes are specifically designed to be robust and relibale in the harshest environments. As a result, the E-Series diodes are the industry's first 1200V SiC diodes to be automotive qualified and high-humidity/high-v
Features
Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 869990-E4D20120A
Series: E-Series, Automotive
Features: Diode Silicon Carbide Schottky 1200 V 54.5A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: E4D20120
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
DIODE SIL CARB 1.2KV 54.5A TO220 Product overview: E4D20120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 54.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 54.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-E4D20120A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-220-2
DIODE SIL CARB 1.2KV 54.5A TO220
DIODE SIL CARB 1.2KV 54.5A TO220
Schottky Diodes & Rectifiers 20A 1.2kV G4 SCHOTTKY
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:E Series; Diode Configuration:Single
| Wolfspeed | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | E4D20120A | E4D20120A | 869990-E4D20120A | 280-E4D20120A | E4D20120A-ND | E4D20120A | E4D20120A | E4D20120A | 71AC0357 |
| Product Name | E-Series Automotive Silicon Carbide Schottky Diode | Silicon Carbide Diode | Diodes, Rectifiers - Single - E4D20120A | 1.2KV 54.5A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220 | TO-220-2 | TO-220 | |||
| IF | 25500 mA | 20000 mA | |||||||
| VRRM | 1200 volts | ||||||||
| Diode Type | Silicon Carbide Diode | ||||||||
| RoHS Compliant | RoHS |