Diode Standard 150V 3A Surface Mount B, SQ-MELF
DIODE GEN PURP 150V 3A B SQ-MELF
DIODE GEN PURP 150V 3A B SQ-MELF
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2485-ND | JANTX1N5811US | JANTX1N5811US |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Package | MELF; SQ-MELF, B | MELF | |
| VF | 0.8750 volts | 0.8750 volts |