Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTX1N825-1

Description
Win Source Part Number: 1213854-JANTX1N825-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Bulk Standard Package: 1 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.9 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1088-1005,1088-1005- MIL,JANTX1N8251 Base Product Number: 1N825 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1213854-JANTX1N825-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Bulk Standard Package: 1 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.9 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1088-1005,1088-1005- MIL,JANTX1N8251 Base Product Number: 1N825 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1213854-JANTX1N825-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1213854-JANTX1N825-1
Discrete Semiconductor Products - Diodes - Zener - Single 1213854-JANTX1N825-1
Win Source Part Number: 1213854-JANTX1N825-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Bulk Standard Package: 1 Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.9 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1088-1005,1088-1005- MIL,JANTX1N8251 Base Product Number: 1N825 RoHS Status: RoHS non-compliant

Win Source Part Number: 1213854-JANTX1N825-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/159
Package: Bulk
Standard Package: 1
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.9 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1088-1005,1088-1005-MIL,JANTX1N8251
Base Product Number: 1N825
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - 1088-1005-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1088-1005-ND
Single Zener Diodes 1088-1005-ND
Zener Diode 5.9V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.9V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode - JANTX1N825-1 - Richardson RFPD
Downers Grove, IL, United States
Zener Diode
JANTX1N825-1
Zener Diode JANTX1N825-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - JANTX1N825-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N825-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N825-1
DIODE ZENER 5.9V 500MW DO35

DIODE ZENER 5.9V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1213854-JANTX1N825-1 1088-1005-ND JANTX1N825-1 JANTX1N825-1
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
VZ 5.9 volts 5.9 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers