Wolfspeed Silicon Carbide Diode E3D08065G

Description
Features 650V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Automotive Battery Chargers Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC Converters PV Inverters
Request a Quote Datasheet
Description
Features 650V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Automotive Battery Chargers Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC Converters PV Inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - E3D08065G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E3D08065G
Silicon Carbide Diode E3D08065G
Features 650V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Automotive Battery Chargers Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC Converters PV Inverters

Features

  • 650V Schottky Rectifier
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Higher System Level Efficiency
  • Increase System Power Density
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Automotive Battery Chargers
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC Converters
  • PV Inverters
Supplier's Site Datasheet
Single Diodes - 1697-E3D08065G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-E3D08065G-ND
Single Diodes 1697-E3D08065G-ND
Diode Silicon Carbide Schottky 650V 22A (DC) Surface Mount TO-263-2

Diode Silicon Carbide Schottky 650V 22A (DC) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - E3D08065G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
E3D08065G
Discrete Semiconductor Products - Diodes - Rectifiers E3D08065G
DIODE SIL CARB 650V 22A TO263-2

DIODE SIL CARB 650V 22A TO263-2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number E3D08065G 1697-E3D08065G-ND E3D08065G
Product Name Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data