This SMT limiting diode driver element consists of a specially processed Schottky diode packaged in a convenient, low-cost plastic outline suitable for standard or co-planar microstrip circuits. Featuring lowloss, low turn-on, and high self-biased drive current, this device is designed for use in active limiters at frequencies through X-band.
SI SCHOTTKY NON HERMETIC PLASTIC
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | GC9952-6LP | GC9952-6LP |
| Product Name | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | QFN | 6-QFN (1.6x1.6) |
| Operating Frequency | 15000 MHz |