Single Diode Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt power surge protection circuits for 50? and 75? systems. These parts are offered with Sn/Pb plating, as well as with 100% matte Sn plating on the RoHS compliant part numbers. The MA4E1339 Series of Schottky diodes is available in the SOT-23 (case style 287), SOT-143 (case style 1068), SOT-323 (case style 1146), SOD 323 (case style 1141) and the SC-79 (case style 1279). These packages are supplied on tape and reel for automatic pick and place assembly and for surface mount placement to circuit boards, as indicated by a """"T"""" to the P/N suffix. These Silicon Medium Barrier, 20 V Schottky Diodes are Useful in Detector, Limiter, Mixer, and Surge Protection Applications for Operating Frequency Bands from D.C. through 6 GHz.
RF Diode Schottky - Single 20V 30mA 250mW SOT-323
ASSEMBLY,SCHOTTKY,MA
Schottky Diodes & Rectifiers
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | MA4E1339A1-1146T | 1465-MA4E1339A1-1146TCT-ND | MA4E1339A1-1146T | MA4E1339A1-1146T |
| Product Name | RF Schottky Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky | ||
| RoHS Compliant | RoHS | |||
| Package | SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Operating Frequency | 0.0 to 6000 MHz |