Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zener Diode 15V 1.5W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 15V 1.5W DO204AL
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Diodes | Zener Diodes |
| Product Number | JANTX1N4469 | 1086-1009-ND | JANTX1N4469 |
| Product Name | RF Multiplier Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | RF Multiplier Diode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 |