Wolfspeed Silicon Carbide Diode E6D40065D

Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Automotive and traction power convertion Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification
Request a Quote Datasheet
Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Automotive and traction power convertion Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - E6D40065D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E6D40065D
Silicon Carbide Diode E6D40065D
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Automotive and traction power convertion Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Automotive Qualified (AEC Q101) and PPAP Capable

Applications

  • Automotive and traction power convertion
  • Interleaved or Bridgeless PFC
  • DC/DC On Board Battery Chargers
  • Boost for PFC & DC-DC Stages
  • AC/DC On Board Chargers
  • PFC Output Rectification
Supplier's Site Datasheet
Diode Arrays - 1697-E6D40065D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1697-E6D40065D-ND
Diode Arrays 1697-E6D40065D-ND
DIODE ARRAY SIC 650V 63A TO247-3

DIODE ARRAY SIC 650V 63A TO247-3

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Diodes Diode Arrays
Product Number E6D40065D 1697-E6D40065D-ND
Product Name Silicon Carbide Diode Diode Arrays
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 9228581 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details