Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JAN1N6468 | 1086-2280-ND | 35AJ7195 |
| Product Name | TVS | TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip |
| VBR | 54 volts | 54 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||
| Package | B, Axial |