Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 15VWM 26.5VC AXIAL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JAN1N6464 | 1086-2272-ND | 35AJ7186 | JAN1N6464 |
| Product Name | TVS | TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 16.4 volts | 16.4 volts | 16.4 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | |||
| Package | B, Axial | B, Axial |