Wolfspeed Diode Arrays E6D20065D

Description
DIODE ARRAY SIC 650V 34A TO247-3
Request a Quote Datasheet
Description
DIODE ARRAY SIC 650V 34A TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1697-E6D20065D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1697-E6D20065D-ND
Diode Arrays 1697-E6D20065D-ND
DIODE ARRAY SIC 650V 34A TO247-3

DIODE ARRAY SIC 650V 34A TO247-3

Buy Now Datasheet
Silicon Carbide Diode - E6D20065D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E6D20065D
Silicon Carbide Diode E6D20065D
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Automotive and traction power convertion Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Automotive Qualified (AEC Q101) and PPAP Capable

Applications

  • Automotive and traction power convertion
  • Interleaved or Bridgeless PFC
  • DC/DC On Board Battery Chargers
  • Boost for PFC & DC-DC Stages
  • AC/DC On Board Chargers
  • PFC Output Rectification
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diode Arrays Diodes
Product Number 1697-E6D20065D-ND E6D20065D
Product Name Diode Arrays Silicon Carbide Diode
Arrangement Common Catode
Unlock Full Specs
to access all available technical data