RF Diode PIN - Single 50V 50mW Chip
5 % ALGAAS FLIP CHIP PIN Product overview: MA4AGP907 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4AGP907 can be used for catalog matching and distributor lookup.
5 % ALGAAS FLIP CHIP PIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | PIN Diodes | RF Diodes |
| Product Number | 1465-MA4AGP907-ND | 284-MA4AGP907 | MA4AGP907 | MA4AGP907 |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | Die | Tray | Die | Chip |
| VR | 50 volts |