Wolfspeed Silicon Carbide Diode E4D02120E-TR

Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior AEC-Q101 + HV-H3TRB Qualified, PPAP Capable Applications Bootstrap Diode Boost Diodes in PFC Automotive Power Converstion PV Inverters Outdoor Power Conversion
Request a Quote Datasheet
Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior AEC-Q101 + HV-H3TRB Qualified, PPAP Capable Applications Bootstrap Diode Boost Diodes in PFC Automotive Power Converstion PV Inverters Outdoor Power Conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - E4D02120E-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E4D02120E-TR
Silicon Carbide Diode E4D02120E-TR
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior AEC-Q101 + HV-H3TRB Qualified, PPAP Capable Applications Bootstrap Diode Boost Diodes in PFC Automotive Power Converstion PV Inverters Outdoor Power Conversion

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • AEC-Q101 + HV-H3TRB Qualified, PPAP Capable

Applications

  • Bootstrap Diode
  • Boost Diodes in PFC
  • Automotive Power Converstion
  • PV Inverters
  • Outdoor Power Conversion
Supplier's Site Datasheet
Single Diodes - 1697-E4D02120E-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Single Diodes - E4D02120E-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
E4D02120E-TR
Single Diodes E4D02120E-TR
DIODE SIL CARB 1.2KV 8A TO252-2

DIODE SIL CARB 1.2KV 8A TO252-2

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes Diodes
Product Number E4D02120E-TR 1697-E4D02120E-TR-ND E4D02120E-TR
Product Name Silicon Carbide Diode Single Diodes Single Diodes
Diode Type Silicon Carbide Diode
IF 2000 mA
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
RF PIN Diode - SMP1345-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
7 suppliers