Wolfspeed Single Diodes E6D16065G

Description
DIODE SIL CARB 650V 51A TO2632
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 51A TO2632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-E6D16065G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-E6D16065G-ND
Single Diodes 1697-E6D16065G-ND
DIODE SIL CARB 650V 51A TO2632

DIODE SIL CARB 650V 51A TO2632

Buy Now Datasheet
Silicon Carbide Diode - E6D16065G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E6D16065G
Silicon Carbide Diode E6D16065G
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Automotive Qualified (AEC Q101) and PPAP Capable

Applications

  • Interleaved or Bridgeless PFC
  • DC/DC On Board Battery Chargers
  • Boost for PFC & DC-DC Stages
  • AC/DC On Board Chargers
  • PFC Output Rectification
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diodes Diodes
Product Number 1697-E6D16065G-ND E6D16065G
Product Name Single Diodes Silicon Carbide Diode
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Single-Stage PIN Diode Limiter Module 0.50 to 6.0 GHz - SKY16601-555LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4464US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - BAS45AL,115 - 1022098-BAS45AL,115 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 125 volts
View Details
6 suppliers