Diode Standard 75V 200mA Surface Mount DO-213AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 75V 200MA DO213AA
DIODE GEN PURP 75V 200MA DO213AA
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1086-15170-ND | JANTX1N4148UR-1 | JANTX1N4148UR-1 | JANTX1N4148UR-1 |
| Product Name | Single Diodes | Switching Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Switching Diode Module | |||
| Life Cycle Stage | Active | |||
| VF | 1.2 volts | 1.2 volts |