Wolfspeed Single Diodes E6D10065A

Description
DIODE SIL CARBIDE 650V 34A TO220
Request a Quote Datasheet
Description
DIODE SIL CARBIDE 650V 34A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-E6D10065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-E6D10065A-ND
Single Diodes 1697-E6D10065A-ND
DIODE SIL CARBIDE 650V 34A TO220

DIODE SIL CARBIDE 650V 34A TO220

Buy Now Datasheet
Silicon Carbide Diode - E6D10065A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E6D10065A
Silicon Carbide Diode E6D10065A
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Automotive Qualified (AEC Q101) and PPAP Capable

Applications

  • Interleaved or Bridgeless PFC
  • DC/DC On Board Battery Chargers
  • Boost for PFC & DC-DC Stages
  • AC/DC On Board Chargers
  • PFC Output Rectification
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diodes Diodes
Product Number 1697-E6D10065A-ND E6D10065A
Product Name Single Diodes Silicon Carbide Diode
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details