Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200 series can be used as SPST reflective switches and are useful in applications from VHF through X Band. Several modules are provided with different power and switching speed capability. This series of strip-line switch modules consist of shunt mounted passivated PIN diodes in hermetic strip-line packages. These modules are optimized for 50 ohm micro-strip and strip-line circuits. The MA47200 series modules may be operated as a switch by applying the appropriate forward and reverse DC excitation. They can also be used as attenuators by varying the forward DC current.
DIODE,PIN,MODULE,SI,
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | MA47208 | MA47208 |
| Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | ODS-114 | |
| VR | 1000 volts |