12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 7VWM 12.1VC DO13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15856-ND | JANTX1N6037A | JANTX1N6037A | 33AJ5783 |
| Product Name | TVS Diodes | Switching Diode Module | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 12.1 volts | 12.1 volts | ||
| VBR | 7.79 volts | 7.79 volts |