Win Source Part Number: 1382726-MA46477-134
Category: Discrete Semiconductor Products>Diodes>Vari
Package: Tray
Diode Type: Single
Capacitance @ Vr, F: 2.2pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 8.7
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 3000 @ 4V, 50MHz
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.10.0080
Mfr: M/A-Com Technology Solutions
Base Product Number: MA46477
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs
DIODE,VARACTOR,GAAS,
DIODE,VARACTOR,GAAS,
DIODE,VARACTOR,GAAS,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 1382726-MA46477-134 | 282-MA46477-134 | MA46477-134 | MA46477-134 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Die | Tray | Die | Chip |
| CDmin/CDmax | 8.7 | |||
| CT | 2.2 pF | 2.2 pF |