The high power PIN diode series is available in surface mount stud and insulated stud packages. These PIN diode chips utilize high resistivity material and an intrinsic float zone process technology thus ensuring low loss and low distortion characteristics through HF band. Due to a thick base width of the ”I” layer, these diodes have very high reverse voltage characteristics with very low thermal impedance. These PIN chips are passivated with a proprietary high voltage glassivation process yielding low leakage stable devices.
SI PIN HERMETIC STUD
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | GC4602-173 | GC4602-173 |
| Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single |