RF Diode PIN - Single 200V 300mW Axial
DIODE,PIN,GLASS,AXIA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA47047-54-ND | MA47047-54 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | Axial | Axial |
| VR | 200 volts |