Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
BRIDGE RECT 1PHASE 1KV 1A
BRIDGE RECT 1PHASE 1KV 1A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | CD-MBL110SCT-ND | CD-MBL110S | CD-MBL110S |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Chip, Concave Terminals | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |