Manufacturer: Bourns Inc.
Win Source Part Number: 804855-CD-MBL206SL
Packaging: Reel
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: Chip, Concave Terminals
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 960mV at 2A
Part Number Series: CD-MBL
Bridge Rectifier Single Phase Standard 600V Surface Mount
Bridge Rectifier Single Phase Standard 600V Surface Mount
Bridge Rectifier Single Phase Standard 600V Surface Mount
Bourns CD-MBL206SL Bridge Rectifier
Bourns CD-MBL206SL Bridge Rectifier
BRIDGE RECT 1PHASE 600V 2A Product overview: CD-MBL206SL from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CD-MBL206SL can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 2A
Bridge Rectifiers VRRM 600V 2A SMD MBLS Brdge Rectifier
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 804855-CD-MBL206SL | CD-MBL206SLTR-ND | 1261768P | 1261768 | 299-CD-MBL206SL | CD-MBL206SL | CD-MBL206SL |
| Product Name | Bridge Rectifiers - CD-MBL206SL | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 0.9600 volts | 0.9600 volts | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |