Zener Diode 110V 500mW ±10% Surface Mount DO-213AB
DIODE ZENER 110V 500MW DO213AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CDLL986A-ND | CDLL986A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 155 C (-85 to 311 F) | -65 to 155 C (-85 to 311 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AB |