Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN (3.5x3.8)
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN (3.5x3.8)
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN (3.5x3.8)
DIO BR VRRM 1000V 1A MMBL 13 RE
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2364421 | 118-CD-MMBL110STR-ND | CD-MMBL110S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |
| Package | DFN | 4-LDFN Exposed Pad | |
| RoHS Compliant | RoHS |