Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
DIODE GEN PURP 75V 150MA SOD80
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 641-1838-2-ND | 186-CDSL4148-G |
| Product Name | Single Diodes | DIODE GEN PURP 75V 150MA SOD80 |
| Tj | 175 C (347 F) | |
| Life Cycle Stage | Active | |
| Package | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |
| RoHS Compliant | RoHS |