Diode Standard 75V 150mA Surface Mount 1005/SOD-323F
DIODE GEN PURP 75V 150MA 1005 Product overview: CDSF4148-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSF4148-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160911-CDSF4148-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
100V 350mW Single 1V@50mA 4ns 150mA SOD-323F Switching Diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | CDSF4148-HF-ND | 280-CDSF4148-HF | 1160911-CDSF4148-HF | CDSF4148-HF |
| Product Name | Single Diodes | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Single - CDSF4148-HF | Diodes >> Switching Diode |
| Tj | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | RoHS | ||
| Diode Applications | Switching |