Manufacturer: Bourns Inc.
Win Source Part Number: 1028838-CDNBS04-B088
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: NBS04
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking
Bridge Rectifier Single Phase Standard 800V Surface Mount NBS04
BRIDGE RECT 1P 800V 800MA NBS04 Product overview: CDNBS04-B08800 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDNBS04-B08800 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 800V 800MA NBS04
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1028838-CDNBS04-B08800 | CDNBS04-B08800-ND | 299-CDNBS04-B08800 | CDNBS04-B08800 |
| Product Name | Bridge Rectifiers - CDNBS04-B08800 | Bridge Rectifiers | 800V 800MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.15 volts | 1.15 volts | ||
| IR | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |