DIODE GEN PURP 80V 100MA 1005 Product overview: CDSF355B-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSF355B-HF can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 120092-CDSF355B-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-CDSF355B-HF | CDSF355B-HF-ND | 120092-CDSF355B-HF |
| Product Name | 80V 100MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDSF355B-HF |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) |
| Diode Type | Standard |