Diode Standard 75V 150mA Surface Mount 1005/SOD-323F
Diode Standard 75V 150mA Surface Mount 1005/SOD-323F
Diode Standard 75V 150mA Surface Mount 1005/SOD-323F
DIODE GEN PURP 75V 150MA 1005 Product overview: CDSF4148 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSF4148 can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 013100-CDSF4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 641-1004-6-ND | 280-CDSF4148 | 013100-CDSF4148 |
| Product Name | Single Diodes | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Single - CDSF4148 |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Diode Type | Standard |