BRIDGE RECT 1PHASE 1KV 1A 4DFN
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN (3.5x3.8)
BRIDGE RECT 1PHASE 1KV 1A 4DFN
DIO BR VRRM 1000V 1A MMBL 7 REE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 118-CD-MMBL110S-HCT-ND | CD-MMBL110S-H |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |