Bridge Rectifier Single Phase Standard 200V Surface Mount NBS04
BRIDGE RECT 1P 200V 800MA NBS04 Product overview: CDNBS04-B08200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDNBS04-B08200 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1028835-CDNBS04-B082
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: NBS04
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
BRIDGE RECT 1P 200V 800MA NBS04
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | CDNBS04-B08200TR-ND | 299-CDNBS04-B08200 | 1028835-CDNBS04-B08200 | CDNBS04-B08200 |
| Product Name | Bridge Rectifiers | 200V 800MA Diode and Rectifier | Bridge Rectifiers - CDNBS04-B08200 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS |