Comchip Technology Corporation Single Diodes CDSF355BS-HF

Description
Diode Standard 100V 100mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Standard 100V 100mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-CDSF355BS-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 100mA Surface Mount 1005/SOD-323F

Diode Standard 100V 100mA Surface Mount 1005/SOD-323F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-CDSF355BS-HFTR-ND
Product Name Single Diodes
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details