Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bourns CD-MBL210S Bridge Rectifier
Bourns CD-MBL210S Bridge Rectifier
Bridge Rectifiers VRRM 1000V 2A SMD MBLS Brdge Rectifier
BRIDGE RECT 1PHASE 1KV 2A
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CD-MBL210SDKR-ND | 1261767P | 1261767 | CD-MBL210S | CD-MBL210S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||
| Package | Chip, Concave Terminals | SMT | Smt | SMD-4 | |
| Tj | -55 to 175 C (-67 to 347 F) | 175 C (347 F) |