BRIDGE RECT 1P 600V 800MA NBS04 Product overview: CDNBS04-B08600 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDNBS04-B08600 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Surface Mount NBS04
Manufacturer: Bourns Inc.
Win Source Part Number: 1028837-CDNBS04-B086
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: NBS04
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking
BRIDGE RECT 1P 600V 800MA NBS04
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-CDNBS04-B08600 | CDNBS04-B08600-ND | 1028837-CDNBS04-B08600 | CDNBS04-B08600 |
| Product Name | 600V 800MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - CDNBS04-B08600 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |