Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 57
Product Name Notes
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-252 0 to 125
3-Amp, 5-Volt Positive Regulator 2-TO-3 0 to 125
3-Terminal Adjustable Negative Regulator 3-TO -40 to 125
3-Terminal Adjustable Negative Regulator 3-TO-220 -40 to 125
3-Terminal Adjustable Negative Regulator 3-TO-220
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
3-Terminal Adjustable Regulator 2-TO-3 0 to 125
3-Terminal Adjustable Regulator 3-DDPAK/TO-263 0 to 125
3-Terminal Adjustable Regulator 3-TO 0 to 125
3-Terminal Adjustable Regulator 3-TO-220 0 to 125
3-Terminal Adjustable Regulator 3-TO-220
3-Terminal Adjustable Regulator 3-TO-252 0 to 125
3-Terminal Adjustable Regulator 3-TO-92 -25 to 100
3-Terminal Adjustable Regulator 3-TO-92 -40 to 125
3-Terminal Adjustable Regulator 3-TO-92
3-Terminal Adjustable Regulator 4-SOT-223 0 to 125
3-Terminal Adjustable Regulator 6-DSBGA -40 to 125
3-Terminal Adjustable Regulator 8-SOIC -25 to 100
3-Terminal Adjustable Regulator 8-SOIC -40 to 125
3-Terminal Positive Regulator 3-TO-220 0 to 70
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
3/4 Pin 500mA Adjustable Positive Voltage Regulator 3-TO-252 -40 to 125
3/4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 0 to 125
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
5 Amp Adjustable Regulator 2-TO-3 0 to 125
5 Amp Adjustable Regulator 3-TO-220 0 to 125
615kHz/1.25MHz Step-up PWM DC/DC Converter 8-VSSOP -40 to 125
615kHz/1.25MHz Step-up PWM DC/DC Converter 8-VSSOP
Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 16-WSON -30 to 85
Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 16-WSON
Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 20-DSBGA -30 to 85
Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 20-DSBGA
LM320 - Series 3-Terminal Negative Regulators 3-TO-220 0 to 125
LM3281 3.3-V, 1.2-A, 6-MHz Mini Step-Down DC-DC Converter 6-DSBGA -30 to 90
Precision Secondary Regulator/Driver 5-SOT-23 -40 to 85
Series 3-Terminal Positive Regulators 2-TO-3 0 to 70
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Series 3-Terminal Positive Regulators 3-TO-220
Series 3-Terminal Positive Regulators 3-TO-92 0 to 70
Series 3-Terminal Positive Regulators 3-TO-92
Series 3-Terminal Positive Regulators 4-SOT-223 0 to 70
Step-Up PWM DC/DC Converter with Integrated Op-Amp and Gate Pulse Modulation Switch 24-WQFN -40 to 125

<< Prev Next >>