Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MKTPRG3

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18689-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18689-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18689-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317MKTPRG3 - 129804-LM317MKTPRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317MKTPRG3
129804-LM317MKTPRG3
PMIC - PMIC - Voltage Regulators - Linear - LM317MKTPRG3 129804-LM317MKTPRG3
Manufacturer: Texas Instruments Win Source Part Number: 129804-LM317MKTPRG3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317MDT-TR; LM317MQKVUR; LM317MKTPR; LM317MKTPRG3; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129804-LM317MKTPRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317MDT-TR; LM317MQKVUR; LM317MKTPR; LM317MKTPRG3;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25 V 37V Voltage Regulator IC
776-LM317MKTPRG3
1.25 V 37V Voltage Regulator IC 776-LM317MKTPRG3
1.25 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, FM-3 Product overview: LM317MKTPRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MKTPRG3 can be used for catalog matching and distributor lookup.

1.25 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, FM-3 Product overview: LM317MKTPRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MKTPRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MKTPRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MKTPRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MKTPRG3
IC REG LIN POS ADJ 500MA TO252-3

IC REG LIN POS ADJ 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317MKTPRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317MKTPRG3
PMIC - Voltage Regulators - Linear LM317MKTPRG3
IC REG LIN POS ADJ 500MA TO252-3

IC REG LIN POS ADJ 500MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-18689-2-ND 129804-LM317MKTPRG3 776-LM317MKTPRG3 LM317MKTPRG3 LM317MKTPRG3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317MKTPRG3 1.25 V 37V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; TO-252-3 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data