Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337IMPX/NOPB

Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337IMPX/NOPB - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337IMPX/NOPB
LM337-N 3-Terminal Adjustable Negative Regulator LM337IMPX/NOPB
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPX/NOPBCT-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPX/NOPBTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPX/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPX/NOPBDKR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX/NOPB - 123853-LM337IMPX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX/NOPB
123853-LM337IMPX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX/NOPB 123853-LM337IMPX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123853-LM337IMPX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: -50V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 123853-LM337IMPX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: -50V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1A -37V 1.5A LDO Voltage Regulator IC
776-LM337IMPX/NOPB
1A -37V 1.5A LDO Voltage Regulator IC 776-LM337IMPX/NOPB
Adj Neg LDO 1A, -37V, 1.5A, SOT-223 Product overview: LM337IMPX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -37V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMPX/NOPB can be used for catalog matching and distributor lookup.

Adj Neg LDO 1A, -37V, 1.5A, SOT-223 Product overview: LM337IMPX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -37V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMPX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337IMPX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337IMPX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337IMPX/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337IMPX/NOPB
Linear Voltage Regulators LM337IMPX/NOPB
Linear Voltage Regulators 3-Term Adj Neg Reg

Linear Voltage Regulators 3-Term Adj Neg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPX/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPX/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM337IMPX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337IMPX/NOPB
PMIC - Voltage Regulators - Linear LM337IMPX/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337IMPX/NOPB LM337IMPX/NOPBCT-ND 123853-LM337IMPX/NOPB 776-LM337IMPX/NOPB LM337IMPX/NOPB LM337IMPX/NOPB LM337IMPX/NOPB LM337IMPX/NOPB
Product Name LM337-N 3-Terminal Adjustable Negative Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX/NOPB 1A -37V 1.5A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 to -1.2 volts 1.2 volts -37 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details